Capital Lighting, Inc. 3061AC/1239 Sconces-Single Glass 430513

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 12.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Copper Weight: 3 Product Name: One Light Bathroom Lights Glass: Neutral Swirl
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 12.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Copper Weight: 3 Product Name: One Light Bathroom Lights Glass: Neutral Swirl

Suppliers

Company
Product
Description
Supplier Links
3061AC/1239 Sconces-Single Glass - 430513 - Capital Lighting, Inc.
Columbus, OH, USA
3061AC/1239 Sconces-Single Glass
430513
3061AC/1239 Sconces-Single Glass 430513
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 12.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Copper Weight: 3 Product Name: One Light Bathroom Lights Glass: Neutral Swirl

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 12.00
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Copper
Weight: 3
Product Name: One Light Bathroom Lights
Glass: Neutral Swirl

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 430513
Product Name 3061AC/1239 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892236 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details