Capital Lighting, Inc. 3062BG/PS01 Bathroom Fixtures-Two Lights 430511

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 12.50 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Bellagio Weight: 5 Product Name: Two Light Bathroom Lights
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 12.50 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Bellagio Weight: 5 Product Name: Two Light Bathroom Lights

Suppliers

Company
Product
Description
Supplier Links
3062BG/PS01 Bathroom Fixtures-Two Lights - 430511 - Capital Lighting, Inc.
Columbus, OH, USA
3062BG/PS01 Bathroom Fixtures-Two Lights
430511
3062BG/PS01 Bathroom Fixtures-Two Lights 430511
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 12.50 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Bellagio Weight: 5 Product Name: Two Light Bathroom Lights

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 12.50
Extension: 9
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Bellagio
Weight: 5
Product Name: Two Light Bathroom Lights

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 430511
Product Name 3062BG/PS01 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2068793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300 mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details