Capital Lighting, Inc. 3083AC/1479 Large Chandeliers-Glass Shade 430504

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 56.00 Bulb Type: Medium Qty: 15 Wattage: 100 Finish: Antique Copper Product Name: 15 Light Foyer Chandelier Glass: Smoked Taupe Chain: 96` Wire: 156`
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 56.00 Bulb Type: Medium Qty: 15 Wattage: 100 Finish: Antique Copper Product Name: 15 Light Foyer Chandelier Glass: Smoked Taupe Chain: 96` Wire: 156`

Suppliers

Company
Product
Description
Supplier Links
3083AC/1479 Large Chandeliers-Glass Shade - 430504 - Capital Lighting, Inc.
Columbus, OH, USA
3083AC/1479 Large Chandeliers-Glass Shade
430504
3083AC/1479 Large Chandeliers-Glass Shade 430504
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 56.00 Bulb Type: Medium Qty: 15 Wattage: 100 Finish: Antique Copper Product Name: 15 Light Foyer Chandelier Glass: Smoked Taupe Chain: 96` Wire: 156`

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 56.00
Bulb
Type: Medium
Qty: 15
Wattage: 100
Finish: Antique Copper
Product Name: 15 Light Foyer Chandelier
Glass: Smoked Taupe
Chain: 96`
Wire: 156`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 430504
Product Name 3083AC/1479 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2229667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.25m(L)
View Details