Capital Lighting, Inc. 3127AC/CALC Sconces-Single Glass 430502

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 18.00 Extension: 10 Bulb Type: Candelabra Qty: 1 Wattage: 25 Finish: Antique Copper Weight: 8 Product Name: One Light Wall Bracket Glass: Calcite
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 18.00 Extension: 10 Bulb Type: Candelabra Qty: 1 Wattage: 25 Finish: Antique Copper Weight: 8 Product Name: One Light Wall Bracket Glass: Calcite

Suppliers

Company
Product
Description
Supplier Links
3127AC/CALC Sconces-Single Glass - 430502 - Capital Lighting, Inc.
Columbus, OH, USA
3127AC/CALC Sconces-Single Glass
430502
3127AC/CALC Sconces-Single Glass 430502
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 18.00 Extension: 10 Bulb Type: Candelabra Qty: 1 Wattage: 25 Finish: Antique Copper Weight: 8 Product Name: One Light Wall Bracket Glass: Calcite

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 18.00
Extension: 10
Bulb
Type: Candelabra
Qty: 1
Wattage: 25
Finish: Antique Copper
Weight: 8
Product Name: One Light Wall Bracket
Glass: Calcite

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 430502
Product Name 3127AC/CALC Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details