Capital Lighting, Inc. 3125FE/1356 Sconces-Double Glass 430500

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 22.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Feldspar Weight: 8 Product Name: Two Light Wall Bracket
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 22.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Feldspar Weight: 8 Product Name: Two Light Wall Bracket

Suppliers

Company
Product
Description
Supplier Links
3125FE/1356 Sconces-Double Glass - 430500 - Capital Lighting, Inc.
Columbus, OH, USA
3125FE/1356 Sconces-Double Glass
430500
3125FE/1356 Sconces-Double Glass 430500
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 22.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Feldspar Weight: 8 Product Name: Two Light Wall Bracket

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 22.00
Extension: 8
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Feldspar
Weight: 8
Product Name: Two Light Wall Bracket

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 430500
Product Name 3125FE/1356 Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2701571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 277mm(L)
View Details