PRODUCT DETAILS / SPECS
Width/Dia: 60.00
Height: 19.44
Bulb
Finish: Tuscan Bronze
Weight: 26.73
Product Name: 60`` Ceiling Fan
UPC: 026586966547
Category: Ceiling Fans
Shipped Via: UPS
Safety Rating: UL/CUL
Safety Listing: Dry
Canopy: 6.3 Dia
Wire: 6.5`
Motor size: 165X18
Motor housing: 14.03
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Blade span: 60
Electricity Use: 29
Speeds: 7 speed RPM: Low - 44/High - 147
Optional Control: LCD Remote with Reverse and Downlight Control
Reverse Air: Yes
Airflow Efficienty: 5519
Airflow Efficienty: 194
Instruction: http://www.montecarl
Parts Diagram: http://www.montecarl
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 430433 |
| Product Name | 5DCR60TB Fans-Ceiling Fans |