PRODUCT DETAILS / SPECS
Width/Dia: 54.00
Height: 18.44
Bulb
Type: Candelabra
Qty: 2
Wattage: 13
Finish: Roman Bronze
Weight: 21.43
Product Name: 54`` Ceiling Fan
UPC: 026586971893
Category: Ceiling Fans
Shipped Via: UPS
Safety Rating: UL/CUL
Safety Listing: Wet
Canopy: 5.16 Dia
Wire: 6.5`
Motor size: 188X25
Motor housing: 13.11
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 15
Blade span: 54
Blade type: ABS
Electricity Use: 85
Light Kit: Included
Speeds: 3 speed RPM: Low - 59/High - 182
Optional Control: Fan Speed Pull Chain & On/Off Light Pull Chain
Reverse Air: Yes
Airflow Efficienty: 4865
Airflow Efficienty: 58
Instruction: http://www.montecarl
Parts Diagram: http://www.montecarl
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 430413 |
| Product Name | 5SH54RBD-L Fans-Wet Location |