PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 16.41
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Roman Bronze
Weight: 22.5
Product Name: 52`` Ceiling Fan
UPC: 026586971923
Category: Ceiling Fans
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Dry
Canopy: 5.12 Dia
Wire: 6.5`
Motor size: 153X18
Motor housing: 8.2
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 12
Blade span: 52
Electricity Use: 58
Light Kit: Included
Speeds: 3 speed RPM: Low - 80/High - 179
Optional Control: CK300 - Wall or Hand-Held Combination Kit w/ Reverse and Downlight Control
Reverse Air: Yes
Airflow Efficienty: 4542
Airflow Efficienty: 78
Instruction: http://www.montecarl
Parts Diagram: http://www.montecarl
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 430412 |
| Product Name | 5SKR52RBD-L Fans-Ceiling Fans |