Capital Lighting, Inc. N6533-159 Bathroom Fixtures-Three Lights 430297

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 11.50 Extension: 8.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Other Weight: 9.72 Product Name: Three Light Bath Fixture UPC: 840254032415 Category: Bath Glass: Piastra Butterscotch Swirl Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 11.50 Extension: 8.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Other Weight: 9.72 Product Name: Three Light Bath Fixture UPC: 840254032415 Category: Bath Glass: Piastra Butterscotch Swirl Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
N6533-159 Bathroom Fixtures-Three Lights - 430297 - Capital Lighting, Inc.
Columbus, OH, USA
N6533-159 Bathroom Fixtures-Three Lights
430297
N6533-159 Bathroom Fixtures-Three Lights 430297
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 11.50 Extension: 8.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Other Weight: 9.72 Product Name: Three Light Bath Fixture UPC: 840254032415 Category: Bath Glass: Piastra Butterscotch Swirl Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 11.50
Extension: 8.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Other
Weight: 9.72
Product Name: Three Light Bath Fixture
UPC: 840254032415
Category: Bath
Glass: Piastra Butterscotch Swirl
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 430297
Product Name N6533-159 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details