Capital Lighting, Inc. N6902-77 Mid. Chandeliers-Candle 430295

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 24.50 Bulb Type: Candelabra/G16.5 Qty: 9 Wattage: 60 Finish: Chrome Weight: 32.78 Product Name: Nine Light Chandelier UPC: 840254032910 Category: Chandelier Glass: Beads Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 24.50 Bulb Type: Candelabra/G16.5 Qty: 9 Wattage: 60 Finish: Chrome Weight: 32.78 Product Name: Nine Light Chandelier UPC: 840254032910 Category: Chandelier Glass: Beads Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N6902-77 Mid. Chandeliers-Candle - 430295 - Capital Lighting, Inc.
Columbus, OH, USA
N6902-77 Mid. Chandeliers-Candle
430295
N6902-77 Mid. Chandeliers-Candle 430295
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 24.50 Bulb Type: Candelabra/G16.5 Qty: 9 Wattage: 60 Finish: Chrome Weight: 32.78 Product Name: Nine Light Chandelier UPC: 840254032910 Category: Chandelier Glass: Beads Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 24.50
Bulb
Type: Candelabra/G16.5
Qty: 9
Wattage: 60
Finish: Chrome
Weight: 32.78
Product Name: Nine Light Chandelier
UPC: 840254032910
Category: Chandelier
Glass: Beads
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 430295
Product Name N6902-77 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details