Capital Lighting, Inc. N6922-77 Sconces-Double Glass 430273

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 17.75 Length 17.75 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Weight: 6.34 Product Name: Two Light Sconce UPC: 840254032804 Category: Sconce Glass: Insert Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 17.75 Length 17.75 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Weight: 6.34 Product Name: Two Light Sconce UPC: 840254032804 Category: Sconce Glass: Insert Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N6922-77 Sconces-Double Glass - 430273 - Capital Lighting, Inc.
Columbus, OH, USA
N6922-77 Sconces-Double Glass
430273
N6922-77 Sconces-Double Glass 430273
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 17.75 Length 17.75 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Weight: 6.34 Product Name: Two Light Sconce UPC: 840254032804 Category: Sconce Glass: Insert Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 17.75
Length 17.75
Extension: 6.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Chrome
Weight: 6.34
Product Name: Two Light Sconce
UPC: 840254032804
Category: Sconce
Glass: Insert
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 430273
Product Name N6922-77 Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 907 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details