Capital Lighting, Inc. N9808-FG Sconces-Single Candle 430260

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 6.75 Extension: 8.25 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Gold Product Name: One Light Sconce UPC: 840254031517 Category: Sconce Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 6.75 Extension: 8.25 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Gold Product Name: One Light Sconce UPC: 840254031517 Category: Sconce Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N9808-FG Sconces-Single Candle - 430260 - Capital Lighting, Inc.
Columbus, OH, USA
N9808-FG Sconces-Single Candle
430260
N9808-FG Sconces-Single Candle 430260
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 6.75 Extension: 8.25 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Gold Product Name: One Light Sconce UPC: 840254031517 Category: Sconce Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 8.75
Height: 6.75
Extension: 8.25
Bulb
Type: Candelabra
Qty: 1
Wattage: 40
Finish: Gold
Product Name: One Light Sconce
UPC: 840254031517
Category: Sconce
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 430260
Product Name N9808-FG Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details