Capital Lighting, Inc. 8283-A61 Exterior -Wall Mount 430237

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 22.50 Extension: 12.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Vintage Rust Product Name: One Light Outdoor Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 22.50 Extension: 12.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Vintage Rust Product Name: One Light Outdoor Fixture

Suppliers

Company
Product
Description
Supplier Links
8283-A61 Exterior -Wall Mount - 430237 - Capital Lighting, Inc.
Columbus, OH, USA
8283-A61 Exterior -Wall Mount
430237
8283-A61 Exterior -Wall Mount 430237
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 22.50 Extension: 12.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Vintage Rust Product Name: One Light Outdoor Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 22.50
Extension: 12.75
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Vintage Rust
Product Name: One Light Outdoor Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 430237
Product Name 8283-A61 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2068807 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details