Capital Lighting, Inc. MC209-L Fans-Light Kits 430139

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.88 Height: 8.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Roman Bronze Product Name: Arm Bowl Light Kit W/Champagne Scavo Glass UPC: 026586972432 Category: Ceiling Fan Lights Glass: Roman Bronze Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Parts Diagram: http://www.montecarl ofans.com/20340/MC20 9.HTML
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.88 Height: 8.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Roman Bronze Product Name: Arm Bowl Light Kit W/Champagne Scavo Glass UPC: 026586972432 Category: Ceiling Fan Lights Glass: Roman Bronze Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Parts Diagram: http://www.montecarl ofans.com/20340/MC20 9.HTML

Suppliers

Company
Product
Description
Supplier Links
MC209-L Fans-Light Kits - 430139 - Capital Lighting, Inc.
Columbus, OH, USA
MC209-L Fans-Light Kits
430139
MC209-L Fans-Light Kits 430139
PRODUCT DETAILS / SPECS Width/Dia: 12.88 Height: 8.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Roman Bronze Product Name: Arm Bowl Light Kit W/Champagne Scavo Glass UPC: 026586972432 Category: Ceiling Fan Lights Glass: Roman Bronze Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Parts Diagram: http://www.montecarl ofans.com/20340/MC20 9.HTML

PRODUCT DETAILS / SPECS
Width/Dia: 12.88
Height: 8.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Roman Bronze
Product Name: Arm Bowl Light Kit W/Champagne Scavo Glass
UPC: 026586972432
Category: Ceiling Fan Lights
Glass: Roman Bronze
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Dry
Parts Diagram: http://www.montecarlofans.com/20340/MC209.HTML

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 430139
Product Name MC209-L Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details