Capital Lighting, Inc. N6531-159 Sconces-Single Glass 430088

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 33.00 Extension: 11.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Other Weight: 8.86 Product Name: One Light Wall Torchiere UPC: 840254032392 Category: Sconce Glass: Piastra Butterscotch Swirl Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 33.00 Extension: 11.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Other Weight: 8.86 Product Name: One Light Wall Torchiere UPC: 840254032392 Category: Sconce Glass: Piastra Butterscotch Swirl Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N6531-159 Sconces-Single Glass - 430088 - Capital Lighting, Inc.
Columbus, OH, USA
N6531-159 Sconces-Single Glass
430088
N6531-159 Sconces-Single Glass 430088
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 33.00 Extension: 11.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Other Weight: 8.86 Product Name: One Light Wall Torchiere UPC: 840254032392 Category: Sconce Glass: Piastra Butterscotch Swirl Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 33.00
Extension: 11.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Other
Weight: 8.86
Product Name: One Light Wall Torchiere
UPC: 840254032392
Category: Sconce
Glass: Piastra Butterscotch Swirl
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 430088
Product Name N6531-159 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details