Capital Lighting, Inc. N6033-159 Mini Pendants-Rod 430032

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 56.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Other Weight: 10.89 Product Name: One Light Pendant UPC: 840254031968 Category: Pendant Glass: Piastra Butterscotch Swirl Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 56.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Other Weight: 10.89 Product Name: One Light Pendant UPC: 840254031968 Category: Pendant Glass: Piastra Butterscotch Swirl Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N6033-159 Mini Pendants-Rod - 430032 - Capital Lighting, Inc.
Columbus, OH, USA
N6033-159 Mini Pendants-Rod
430032
N6033-159 Mini Pendants-Rod 430032
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 56.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Other Weight: 10.89 Product Name: One Light Pendant UPC: 840254031968 Category: Pendant Glass: Piastra Butterscotch Swirl Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 56.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Other
Weight: 10.89
Product Name: One Light Pendant
UPC: 840254031968
Category: Pendant
Glass: Piastra Butterscotch Swirl
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 430032
Product Name N6033-159 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details