Capital Lighting, Inc. N6082-194 Sconces-Double Candle 430027

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 29.50 Length 29.50 Extension: 7.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Other Weight: 9.63 Product Name: Two Light Sconce UPC: 840254032545 Category: Sconce Glass: Vidrio Artistico Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 29.50 Length 29.50 Extension: 7.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Other Weight: 9.63 Product Name: Two Light Sconce UPC: 840254032545 Category: Sconce Glass: Vidrio Artistico Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N6082-194 Sconces-Double Candle - 430027 - Capital Lighting, Inc.
Columbus, OH, USA
N6082-194 Sconces-Double Candle
430027
N6082-194 Sconces-Double Candle 430027
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 29.50 Length 29.50 Extension: 7.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Other Weight: 9.63 Product Name: Two Light Sconce UPC: 840254032545 Category: Sconce Glass: Vidrio Artistico Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 29.50
Length 29.50
Extension: 7.25
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Other
Weight: 9.63
Product Name: Two Light Sconce
UPC: 840254032545
Category: Sconce
Glass: Vidrio Artistico
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 430027
Product Name N6082-194 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2260168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 211mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details