Capital Lighting, Inc. N6069-194 Large Chandeliers-Candle 430018

Description
PRODUCT DETAILS / SPECS Width/Dia: 57.75 Height: 64.00 Bulb Type: Candelabra Qty: 20 Wattage: 7 Finish: Other Weight: 106.48 Product Name: 20 Light Chandelier UPC: 840254032477 Category: Chandelier Glass: Vidrio Artistico Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 57.75 Height: 64.00 Bulb Type: Candelabra Qty: 20 Wattage: 7 Finish: Other Weight: 106.48 Product Name: 20 Light Chandelier UPC: 840254032477 Category: Chandelier Glass: Vidrio Artistico Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
N6069-194 Large Chandeliers-Candle - 430018 - Capital Lighting, Inc.
Columbus, OH, USA
N6069-194 Large Chandeliers-Candle
430018
N6069-194 Large Chandeliers-Candle 430018
PRODUCT DETAILS / SPECS Width/Dia: 57.75 Height: 64.00 Bulb Type: Candelabra Qty: 20 Wattage: 7 Finish: Other Weight: 106.48 Product Name: 20 Light Chandelier UPC: 840254032477 Category: Chandelier Glass: Vidrio Artistico Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 57.75
Height: 64.00
Bulb
Type: Candelabra
Qty: 20
Wattage: 7
Finish: Other
Weight: 106.48
Product Name: 20 Light Chandelier
UPC: 840254032477
Category: Chandelier
Glass: Vidrio Artistico
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 430018
Product Name N6069-194 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 600 mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details