Capital Lighting, Inc. N6072-194 Bathroom Fixtures-Two Lights 430004

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 13.25 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Other Weight: 5.41 Product Name: Two Light Bath Light UPC: 840254032514 Category: Bath Glass: Vidrio Artistico Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 13.25 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Other Weight: 5.41 Product Name: Two Light Bath Light UPC: 840254032514 Category: Bath Glass: Vidrio Artistico Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N6072-194 Bathroom Fixtures-Two Lights - 430004 - Capital Lighting, Inc.
Columbus, OH, USA
N6072-194 Bathroom Fixtures-Two Lights
430004
N6072-194 Bathroom Fixtures-Two Lights 430004
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 13.25 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Other Weight: 5.41 Product Name: Two Light Bath Light UPC: 840254032514 Category: Bath Glass: Vidrio Artistico Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 13.25
Extension: 6.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Other
Weight: 5.41
Product Name: Two Light Bath Light
UPC: 840254032514
Category: Bath
Glass: Vidrio Artistico
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 430004
Product Name N6072-194 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details