Capital Lighting, Inc. N6078-194 Mid. Chandeliers-Candle 430002

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 36.25 Bulb Type: Candelabra Qty: 8 Wattage: 25 Finish: Other Weight: 39.24 Product Name: Eight Light Chandelier UPC: 840254032491 Category: Chandelier Glass: Vidrio Artistico Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 36.25 Bulb Type: Candelabra Qty: 8 Wattage: 25 Finish: Other Weight: 39.24 Product Name: Eight Light Chandelier UPC: 840254032491 Category: Chandelier Glass: Vidrio Artistico Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
N6078-194 Mid. Chandeliers-Candle - 430002 - Capital Lighting, Inc.
Columbus, OH, USA
N6078-194 Mid. Chandeliers-Candle
430002
N6078-194 Mid. Chandeliers-Candle 430002
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 36.25 Bulb Type: Candelabra Qty: 8 Wattage: 25 Finish: Other Weight: 39.24 Product Name: Eight Light Chandelier UPC: 840254032491 Category: Chandelier Glass: Vidrio Artistico Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 36.25
Bulb
Type: Candelabra
Qty: 8
Wattage: 25
Finish: Other
Weight: 39.24
Product Name: Eight Light Chandelier
UPC: 840254032491
Category: Chandelier
Glass: Vidrio Artistico
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 430002
Product Name N6078-194 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Emergency Lighting - 2105502 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details