Capital Lighting, Inc. N6077-194 Pendants-Bowl Style 430000

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 38.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Other Weight: 25.8 Product Name: Three Light Pendant UPC: 840254032002 Category: Foyer Glass: Vidrio Artistico Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 38.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Other Weight: 25.8 Product Name: Three Light Pendant UPC: 840254032002 Category: Foyer Glass: Vidrio Artistico Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
N6077-194 Pendants-Bowl Style - 430000 - Capital Lighting, Inc.
Columbus, OH, USA
N6077-194 Pendants-Bowl Style
430000
N6077-194 Pendants-Bowl Style 430000
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 38.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Other Weight: 25.8 Product Name: Three Light Pendant UPC: 840254032002 Category: Foyer Glass: Vidrio Artistico Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 25.50
Height: 38.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Other
Weight: 25.8
Product Name: Three Light Pendant
UPC: 840254032002
Category: Foyer
Glass: Vidrio Artistico
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 430000
Product Name N6077-194 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details