Capital Lighting, Inc. 9042BB-473 Pendants-Fabric Shade 429985

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 28.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Burnished Bronze Product Name: Two Light Foyer Fixture UPC: 841224062128 Category: Foyer
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 28.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Burnished Bronze Product Name: Two Light Foyer Fixture UPC: 841224062128 Category: Foyer

Suppliers

Company
Product
Description
Supplier Links
9042BB-473 Pendants-Fabric Shade - 429985 - Capital Lighting, Inc.
Columbus, OH, USA
9042BB-473 Pendants-Fabric Shade
429985
9042BB-473 Pendants-Fabric Shade 429985
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 28.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Burnished Bronze Product Name: Two Light Foyer Fixture UPC: 841224062128 Category: Foyer

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 28.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Burnished Bronze
Product Name: Two Light Foyer Fixture
UPC: 841224062128
Category: Foyer

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429985
Product Name 9042BB-473 Pendants-Fabric Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details