Capital Lighting, Inc. 9041BB-471 Pendants-Fabric Shade 429981

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 28.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Burnished Bronze Product Name: Two Light Foyer Fixture UPC: 841224060094 Category: Foyer
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 28.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Burnished Bronze Product Name: Two Light Foyer Fixture UPC: 841224060094 Category: Foyer

Suppliers

Company
Product
Description
Supplier Links
9041BB-471 Pendants-Fabric Shade - 429981 - Capital Lighting, Inc.
Columbus, OH, USA
9041BB-471 Pendants-Fabric Shade
429981
9041BB-471 Pendants-Fabric Shade 429981
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 28.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Burnished Bronze Product Name: Two Light Foyer Fixture UPC: 841224060094 Category: Foyer

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 28.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Burnished Bronze
Product Name: Two Light Foyer Fixture
UPC: 841224060094
Category: Foyer

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429981
Product Name 9041BB-471 Pendants-Fabric Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 600 mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details