Capital Lighting, Inc. 3861IU-467 Mini Pendants-Rod 429971

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 48.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Iron And Umber Product Name: One Light Pendant UPC: 841224059517 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 48.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Iron And Umber Product Name: One Light Pendant UPC: 841224059517 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
3861IU-467 Mini Pendants-Rod - 429971 - Capital Lighting, Inc.
Columbus, OH, USA
3861IU-467 Mini Pendants-Rod
429971
3861IU-467 Mini Pendants-Rod 429971
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 48.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Iron And Umber Product Name: One Light Pendant UPC: 841224059517 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 48.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Iron And Umber
Product Name: One Light Pendant
UPC: 841224059517
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429971
Product Name 3861IU-467 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2105499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details