Capital Lighting, Inc. 3910BB-456 Pendants-Drum Shade 429966

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 50.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnished Bronze Product Name: Three Light Pendant UPC: 841224059883 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 50.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnished Bronze Product Name: Three Light Pendant UPC: 841224059883 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
3910BB-456 Pendants-Drum Shade - 429966 - Capital Lighting, Inc.
Columbus, OH, USA
3910BB-456 Pendants-Drum Shade
429966
3910BB-456 Pendants-Drum Shade 429966
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 50.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnished Bronze Product Name: Three Light Pendant UPC: 841224059883 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 50.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Burnished Bronze
Product Name: Three Light Pendant
UPC: 841224059883
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429966
Product Name 3910BB-456 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details