Capital Lighting, Inc. 3910MN-457 Pendants-Drum Shade 429963

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 50.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Matte Nickel Product Name: Three Light Pendant UPC: 841224059890 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 50.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Matte Nickel Product Name: Three Light Pendant UPC: 841224059890 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
3910MN-457 Pendants-Drum Shade - 429963 - Capital Lighting, Inc.
Columbus, OH, USA
3910MN-457 Pendants-Drum Shade
429963
3910MN-457 Pendants-Drum Shade 429963
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 50.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Matte Nickel Product Name: Three Light Pendant UPC: 841224059890 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 50.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Matte Nickel
Product Name: Three Light Pendant
UPC: 841224059890
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429963
Product Name 3910MN-457 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 1256911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.23 m(L)
View Details