Capital Lighting, Inc. 4356BB-252-GU Mid. Chandeliers-Glass Up 429956

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 26.50 Bulb Type: GU24 Qty: 6 Wattage: 13 Finish: Burnished Bronze Product Name: Six Light Chandelier UPC: 841224061312 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 26.50 Bulb Type: GU24 Qty: 6 Wattage: 13 Finish: Burnished Bronze Product Name: Six Light Chandelier UPC: 841224061312 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
4356BB-252-GU Mid. Chandeliers-Glass Up - 429956 - Capital Lighting, Inc.
Columbus, OH, USA
4356BB-252-GU Mid. Chandeliers-Glass Up
429956
4356BB-252-GU Mid. Chandeliers-Glass Up 429956
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 26.50 Bulb Type: GU24 Qty: 6 Wattage: 13 Finish: Burnished Bronze Product Name: Six Light Chandelier UPC: 841224061312 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 26.50
Bulb
Type: GU24
Qty: 6
Wattage: 13
Finish: Burnished Bronze
Product Name: Six Light Chandelier
UPC: 841224061312
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429956
Product Name 4356BB-252-GU Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details