Capital Lighting, Inc. 4356MN-298-GU Mid. Chandeliers-Glass Up 429953

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 26.50 Bulb Type: GU24 Qty: 6 Wattage: 13 Finish: Matte Nickel Product Name: Six Light Chandelier UPC: 841224061329 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 26.50 Bulb Type: GU24 Qty: 6 Wattage: 13 Finish: Matte Nickel Product Name: Six Light Chandelier UPC: 841224061329 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
4356MN-298-GU Mid. Chandeliers-Glass Up - 429953 - Capital Lighting, Inc.
Columbus, OH, USA
4356MN-298-GU Mid. Chandeliers-Glass Up
429953
4356MN-298-GU Mid. Chandeliers-Glass Up 429953
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 26.50 Bulb Type: GU24 Qty: 6 Wattage: 13 Finish: Matte Nickel Product Name: Six Light Chandelier UPC: 841224061329 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 26.50
Bulb
Type: GU24
Qty: 6
Wattage: 13
Finish: Matte Nickel
Product Name: Six Light Chandelier
UPC: 841224061329
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429953
Product Name 4356MN-298-GU Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details