Capital Lighting, Inc. 4359BB-252-GU Mid. Chandeliers-Glass Up 429951

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 30.00 Bulb Type: GU24 Qty: 9 Wattage: 13 Finish: Burnished Bronze Product Name: Nine Light Chandelier Gu2Four 13 Watt UPC: 841224061336 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 30.00 Bulb Type: GU24 Qty: 9 Wattage: 13 Finish: Burnished Bronze Product Name: Nine Light Chandelier Gu2Four 13 Watt UPC: 841224061336 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
4359BB-252-GU Mid. Chandeliers-Glass Up - 429951 - Capital Lighting, Inc.
Columbus, OH, USA
4359BB-252-GU Mid. Chandeliers-Glass Up
429951
4359BB-252-GU Mid. Chandeliers-Glass Up 429951
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 30.00 Bulb Type: GU24 Qty: 9 Wattage: 13 Finish: Burnished Bronze Product Name: Nine Light Chandelier Gu2Four 13 Watt UPC: 841224061336 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 30.00
Bulb
Type: GU24
Qty: 9
Wattage: 13
Finish: Burnished Bronze
Product Name: Nine Light Chandelier Gu2Four 13 Watt
UPC: 841224061336
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429951
Product Name 4359BB-252-GU Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details