Capital Lighting, Inc. 3866IU-252R Mid. Chandeliers-Glass Up 429949

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 30.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Iron And Umber Product Name: Six Light Chandelier UPC: 841224060247 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 30.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Iron And Umber Product Name: Six Light Chandelier UPC: 841224060247 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
3866IU-252R Mid. Chandeliers-Glass Up - 429949 - Capital Lighting, Inc.
Columbus, OH, USA
3866IU-252R Mid. Chandeliers-Glass Up
429949
3866IU-252R Mid. Chandeliers-Glass Up 429949
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 30.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Iron And Umber Product Name: Six Light Chandelier UPC: 841224060247 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 30.00
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Iron And Umber
Product Name: Six Light Chandelier
UPC: 841224060247
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429949
Product Name 3866IU-252R Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details