Capital Lighting, Inc. 3869IU-252R Mid. Chandeliers-Glass Up 429946

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.25 Height: 38.25 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Iron And Umber Product Name: Nine Light Chandelier UPC: 841224060537 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.25 Height: 38.25 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Iron And Umber Product Name: Nine Light Chandelier UPC: 841224060537 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
3869IU-252R Mid. Chandeliers-Glass Up - 429946 - Capital Lighting, Inc.
Columbus, OH, USA
3869IU-252R Mid. Chandeliers-Glass Up
429946
3869IU-252R Mid. Chandeliers-Glass Up 429946
PRODUCT DETAILS / SPECS Width/Dia: 34.25 Height: 38.25 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Iron And Umber Product Name: Nine Light Chandelier UPC: 841224060537 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 34.25
Height: 38.25
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Iron And Umber
Product Name: Nine Light Chandelier
UPC: 841224060537
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429946
Product Name 3869IU-252R Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details