PRODUCT DETAILS / SPECS
Width/Dia: 9.25
Height: 48.50
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Champagne Bronze
Product Name: Two Light Pendant
UPC: 841224059296
Category: Pendant
Shipped Via: Ups
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 429943 |
| Product Name | 3881CZ-448 Mini Pendants-Rod |
| Application | Residential |