Capital Lighting, Inc. 3883CZ-444 Semi-Flush Mts.-Drum Shade 429941

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 11.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Champagne Bronze Product Name: Three Light Semi-Flush Fixture UPC: 841224059470 Category: Semi-Flush Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 11.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Champagne Bronze Product Name: Three Light Semi-Flush Fixture UPC: 841224059470 Category: Semi-Flush Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
3883CZ-444 Semi-Flush Mts.-Drum Shade - 429941 - Capital Lighting, Inc.
Columbus, OH, USA
3883CZ-444 Semi-Flush Mts.-Drum Shade
429941
3883CZ-444 Semi-Flush Mts.-Drum Shade 429941
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 11.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Champagne Bronze Product Name: Three Light Semi-Flush Fixture UPC: 841224059470 Category: Semi-Flush Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 11.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Champagne Bronze
Product Name: Three Light Semi-Flush Fixture
UPC: 841224059470
Category: Semi-Flush
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429941
Product Name 3883CZ-444 Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.866m(L)
View Details