Capital Lighting, Inc. 4353BB-252-GU Mid. Chandeliers-Glass Up 429928

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 24.00 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Gilded Umber Product Name: Three Light Chandelier UPC: 841224061275 Category: Chandelier Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 24.00 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Gilded Umber Product Name: Three Light Chandelier UPC: 841224061275 Category: Chandelier Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
4353BB-252-GU Mid. Chandeliers-Glass Up - 429928 - Capital Lighting, Inc.
Columbus, OH, USA
4353BB-252-GU Mid. Chandeliers-Glass Up
429928
4353BB-252-GU Mid. Chandeliers-Glass Up 429928
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 24.00 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Gilded Umber Product Name: Three Light Chandelier UPC: 841224061275 Category: Chandelier Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 24.00
Bulb
Type: GU24
Qty: 3
Wattage: 13
Finish: Gilded Umber
Product Name: Three Light Chandelier
UPC: 841224061275
Category: Chandelier
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429928
Product Name 4353BB-252-GU Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details