Capital Lighting, Inc. 3917PN-451 Island/Pool Table-Drum Shades 429919

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 26.50 Extension: 17.5 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Nickel Product Name: Six Light Island Fixture UPC: 841224060346 Category: Island
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 26.50 Extension: 17.5 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Nickel Product Name: Six Light Island Fixture UPC: 841224060346 Category: Island

Suppliers

Company
Product
Description
Supplier Links
3917PN-451 Island/Pool Table-Drum Shades - 429919 - Capital Lighting, Inc.
Columbus, OH, USA
3917PN-451 Island/Pool Table-Drum Shades
429919
3917PN-451 Island/Pool Table-Drum Shades 429919
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 26.50 Extension: 17.5 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Nickel Product Name: Six Light Island Fixture UPC: 841224060346 Category: Island

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 26.50
Extension: 17.5
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Polished Nickel
Product Name: Six Light Island Fixture
UPC: 841224060346
Category: Island

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429919
Product Name 3917PN-451 Island/Pool Table-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details