Capital Lighting, Inc. 3919BB-450 Mid. Chandeliers-Drum Shades 429913

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 36.75 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Burnished Bronze Product Name: Nine Light Chandelier UPC: 841224060506 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 36.75 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Burnished Bronze Product Name: Nine Light Chandelier UPC: 841224060506 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
3919BB-450 Mid. Chandeliers-Drum Shades - 429913 - Capital Lighting, Inc.
Columbus, OH, USA
3919BB-450 Mid. Chandeliers-Drum Shades
429913
3919BB-450 Mid. Chandeliers-Drum Shades 429913
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 36.75 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Burnished Bronze Product Name: Nine Light Chandelier UPC: 841224060506 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 30.50
Height: 36.75
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Burnished Bronze
Product Name: Nine Light Chandelier
UPC: 841224060506
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429913
Product Name 3919BB-450 Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details