Capital Lighting, Inc. 3919PN-451 Mid. Chandeliers-Drum Shades 429910

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 36.75 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Polished Nickel Product Name: Nine Light Chandelier UPC: 841224060520 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 36.75 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Polished Nickel Product Name: Nine Light Chandelier UPC: 841224060520 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
3919PN-451 Mid. Chandeliers-Drum Shades - 429910 - Capital Lighting, Inc.
Columbus, OH, USA
3919PN-451 Mid. Chandeliers-Drum Shades
429910
3919PN-451 Mid. Chandeliers-Drum Shades 429910
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 36.75 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Polished Nickel Product Name: Nine Light Chandelier UPC: 841224060520 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 30.50
Height: 36.75
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Polished Nickel
Product Name: Nine Light Chandelier
UPC: 841224060520
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429910
Product Name 3919PN-451 Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details