Capital Lighting, Inc. 3929BB-468 Mid. Chandeliers-Drum Shades 429907

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 32.25 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Burnished Bronze Product Name: Nine Light Chandelier UPC: 841224060308 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 32.25 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Burnished Bronze Product Name: Nine Light Chandelier UPC: 841224060308 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
3929BB-468 Mid. Chandeliers-Drum Shades - 429907 - Capital Lighting, Inc.
Columbus, OH, USA
3929BB-468 Mid. Chandeliers-Drum Shades
429907
3929BB-468 Mid. Chandeliers-Drum Shades 429907
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 32.25 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Burnished Bronze Product Name: Nine Light Chandelier UPC: 841224060308 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 32.25
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Burnished Bronze
Product Name: Nine Light Chandelier
UPC: 841224060308
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429907
Product Name 3929BB-468 Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.25m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details