Capital Lighting, Inc. 3961IU-465 Sconces-Single Candle 429906

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 18.50 Extension: 6.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Iron And Umber Product Name: One Light Sconce UPC: 841224059289 Category: Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 18.50 Extension: 6.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Iron And Umber Product Name: One Light Sconce UPC: 841224059289 Category: Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
3961IU-465 Sconces-Single Candle - 429906 - Capital Lighting, Inc.
Columbus, OH, USA
3961IU-465 Sconces-Single Candle
429906
3961IU-465 Sconces-Single Candle 429906
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 18.50 Extension: 6.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Iron And Umber Product Name: One Light Sconce UPC: 841224059289 Category: Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 6.75
Height: 18.50
Extension: 6.25
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Iron And Umber
Product Name: One Light Sconce
UPC: 841224059289
Category: Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429906
Product Name 3961IU-465 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2838347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details