Capital Lighting, Inc. 3962IU-466 Large Chandeliers-Candle 429903

Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 45.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Iron And Umber Product Name: 12 Light Chandelier UPC: 841224060629 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 45.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Iron And Umber Product Name: 12 Light Chandelier UPC: 841224060629 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
3962IU-466 Large Chandeliers-Candle - 429903 - Capital Lighting, Inc.
Columbus, OH, USA
3962IU-466 Large Chandeliers-Candle
429903
3962IU-466 Large Chandeliers-Candle 429903
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 45.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Iron And Umber Product Name: 12 Light Chandelier UPC: 841224060629 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 40.00
Height: 45.00
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Iron And Umber
Product Name: 12 Light Chandelier
UPC: 841224060629
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429903
Product Name 3962IU-466 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details