Capital Lighting, Inc. 9042PN-474 Pendants-Fabric Shade 429799

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 28.00 Bulb Qty: 2 Wattage: 60 Finish: Polished Nickel Product Name: Two Light Foyer Fixture UPC: 841224060148 Category: Foyer
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 28.00 Bulb Qty: 2 Wattage: 60 Finish: Polished Nickel Product Name: Two Light Foyer Fixture UPC: 841224060148 Category: Foyer

Suppliers

Company
Product
Description
Supplier Links
9042PN-474 Pendants-Fabric Shade - 429799 - Capital Lighting, Inc.
Columbus, OH, USA
9042PN-474 Pendants-Fabric Shade
429799
9042PN-474 Pendants-Fabric Shade 429799
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 28.00 Bulb Qty: 2 Wattage: 60 Finish: Polished Nickel Product Name: Two Light Foyer Fixture UPC: 841224060148 Category: Foyer

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 28.00
Bulb
Qty: 2
Wattage: 60
Finish: Polished Nickel
Product Name: Two Light Foyer Fixture
UPC: 841224060148
Category: Foyer

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429799
Product Name 9042PN-474 Pendants-Fabric Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2860007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.195m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details