Capital Lighting, Inc. 9046BB-462 Pendants-Fabric Shade 429797

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 21.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Bronze Product Name: Two Light Foyer Fixture UPC: 841224062135 Category: Foyer Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 21.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Bronze Product Name: Two Light Foyer Fixture UPC: 841224062135 Category: Foyer Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9046BB-462 Pendants-Fabric Shade - 429797 - Capital Lighting, Inc.
Columbus, OH, USA
9046BB-462 Pendants-Fabric Shade
429797
9046BB-462 Pendants-Fabric Shade 429797
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 21.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Bronze Product Name: Two Light Foyer Fixture UPC: 841224062135 Category: Foyer Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 21.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Burnished Bronze
Product Name: Two Light Foyer Fixture
UPC: 841224062135
Category: Foyer
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429797
Product Name 9046BB-462 Pendants-Fabric Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105504 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details