Capital Lighting, Inc. 9046PN-463 Pendants-Fabric Shade 429796

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 21.25 Bulb Qty: 1 Wattage: 100 Finish: Polished Nickel Product Name: Two Light Foyer Fixture UPC: 841224062159 Category: Foyer Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 21.25 Bulb Qty: 1 Wattage: 100 Finish: Polished Nickel Product Name: Two Light Foyer Fixture UPC: 841224062159 Category: Foyer Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9046PN-463 Pendants-Fabric Shade - 429796 - Capital Lighting, Inc.
Columbus, OH, USA
9046PN-463 Pendants-Fabric Shade
429796
9046PN-463 Pendants-Fabric Shade 429796
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 21.25 Bulb Qty: 1 Wattage: 100 Finish: Polished Nickel Product Name: Two Light Foyer Fixture UPC: 841224062159 Category: Foyer Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 21.25
Bulb
Qty: 1
Wattage: 100
Finish: Polished Nickel
Product Name: Two Light Foyer Fixture
UPC: 841224062159
Category: Foyer
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429796
Product Name 9046PN-463 Pendants-Fabric Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details