Capital Lighting, Inc. 60-3121 Bathroom Fixtures-Two Lights 429784

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 7.62 Bulb Type: T2 Qty: 2 Wattage: 13 Finish: Mahogany Bronze Product Name: Two Light Vanity UPC: 045923631214 Category: Vanity Glass: Champagne Washed Linen Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 7.62 Bulb Type: T2 Qty: 2 Wattage: 13 Finish: Mahogany Bronze Product Name: Two Light Vanity UPC: 045923631214 Category: Vanity Glass: Champagne Washed Linen Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-3121 Bathroom Fixtures-Two Lights - 429784 - Capital Lighting, Inc.
Columbus, OH, USA
60-3121 Bathroom Fixtures-Two Lights
429784
60-3121 Bathroom Fixtures-Two Lights 429784
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 7.62 Bulb Type: T2 Qty: 2 Wattage: 13 Finish: Mahogany Bronze Product Name: Two Light Vanity UPC: 045923631214 Category: Vanity Glass: Champagne Washed Linen Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 7.62
Bulb
Type: T2
Qty: 2
Wattage: 13
Finish: Mahogany Bronze
Product Name: Two Light Vanity
UPC: 045923631214
Category: Vanity
Glass: Champagne Washed Linen
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429784
Product Name 60-3121 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2318142 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details