Capital Lighting, Inc. 9061NB Exterior -Wall Mt./Flush 429778

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.25 Extension: 5 Bulb Qty: 1 Wattage: 13 Finish: New Bronze
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.25 Extension: 5 Bulb Qty: 1 Wattage: 13 Finish: New Bronze

Suppliers

Company
Product
Description
Supplier Links
9061NB Exterior -Wall Mt./Flush - 429778 - Capital Lighting, Inc.
Columbus, OH, USA
9061NB Exterior -Wall Mt./Flush
429778
9061NB Exterior -Wall Mt./Flush 429778
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.25 Extension: 5 Bulb Qty: 1 Wattage: 13 Finish: New Bronze

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 16.25
Extension: 5
Bulb
Qty: 1
Wattage: 13
Finish: New Bronze

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429778
Product Name 9061NB Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details