Capital Lighting, Inc. 9056RI Exterior -Post/Pier Head 429773

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 24.50 Bulb Type: GU24 Qty: 1 Wattage: 23 Finish: Rustic Iron Product Name: Three Light Outdoor Fixture UPC: 841224060049 Category: Outdoor
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 24.50 Bulb Type: GU24 Qty: 1 Wattage: 23 Finish: Rustic Iron Product Name: Three Light Outdoor Fixture UPC: 841224060049 Category: Outdoor

Suppliers

Company
Product
Description
Supplier Links
9056RI Exterior -Post/Pier Head - 429773 - Capital Lighting, Inc.
Columbus, OH, USA
9056RI Exterior -Post/Pier Head
429773
9056RI Exterior -Post/Pier Head 429773
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 24.50 Bulb Type: GU24 Qty: 1 Wattage: 23 Finish: Rustic Iron Product Name: Three Light Outdoor Fixture UPC: 841224060049 Category: Outdoor

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 24.50
Bulb
Type: GU24
Qty: 1
Wattage: 23
Finish: Rustic Iron
Product Name: Three Light Outdoor Fixture
UPC: 841224060049
Category: Outdoor

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429773
Product Name 9056RI Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.22 m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details