Capital Lighting, Inc. 9830TS Exterior -Wall Mount 429768

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.00 Extension: 8 Bulb Qty: 1 Wattage: 60 Finish: Tortoise
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.00 Extension: 8 Bulb Qty: 1 Wattage: 60 Finish: Tortoise

Suppliers

Company
Product
Description
Supplier Links
9830TS Exterior -Wall Mount - 429768 - Capital Lighting, Inc.
Columbus, OH, USA
9830TS Exterior -Wall Mount
429768
9830TS Exterior -Wall Mount 429768
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.00 Extension: 8 Bulb Qty: 1 Wattage: 60 Finish: Tortoise

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 12.00
Extension: 8
Bulb
Qty: 1
Wattage: 60
Finish: Tortoise

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429768
Product Name 9830TS Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details