Capital Lighting, Inc. 9062NB Exterior -Wall Mt./Flush 429747

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 20.00 Extension: 6 Bulb Qty: 1 Wattage: 18 Finish: New Bronze Product Name: Two Light Outdoor Fixture UPC: 841224059494 Category: Outdoor Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 20.00 Extension: 6 Bulb Qty: 1 Wattage: 18 Finish: New Bronze Product Name: Two Light Outdoor Fixture UPC: 841224059494 Category: Outdoor Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9062NB Exterior -Wall Mt./Flush - 429747 - Capital Lighting, Inc.
Columbus, OH, USA
9062NB Exterior -Wall Mt./Flush
429747
9062NB Exterior -Wall Mt./Flush 429747
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 20.00 Extension: 6 Bulb Qty: 1 Wattage: 18 Finish: New Bronze Product Name: Two Light Outdoor Fixture UPC: 841224059494 Category: Outdoor Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 20.00
Extension: 6
Bulb
Qty: 1
Wattage: 18
Finish: New Bronze
Product Name: Two Light Outdoor Fixture
UPC: 841224059494
Category: Outdoor
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429747
Product Name 9062NB Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details