Capital Lighting, Inc. 9063NB Exterior -Wall Mt./Flush 429746

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 25.00 Extension: 6.75 Bulb Qty: 3 Wattage: 60 Finish: New Bronze Product Name: Three Light Outdoor Fixture UPC: 841224059753 Category: Outdoor Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 25.00 Extension: 6.75 Bulb Qty: 3 Wattage: 60 Finish: New Bronze Product Name: Three Light Outdoor Fixture UPC: 841224059753 Category: Outdoor Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9063NB Exterior -Wall Mt./Flush - 429746 - Capital Lighting, Inc.
Columbus, OH, USA
9063NB Exterior -Wall Mt./Flush
429746
9063NB Exterior -Wall Mt./Flush 429746
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 25.00 Extension: 6.75 Bulb Qty: 3 Wattage: 60 Finish: New Bronze Product Name: Three Light Outdoor Fixture UPC: 841224059753 Category: Outdoor Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 25.00
Extension: 6.75
Bulb
Qty: 3
Wattage: 60
Finish: New Bronze
Product Name: Three Light Outdoor Fixture
UPC: 841224059753
Category: Outdoor
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429746
Product Name 9063NB Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Batten Lights - 2856604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.168m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details