Capital Lighting, Inc. 9067NB Exterior -Hanging 429742

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 21.00 Bulb Type: GU24 Qty: 1 Wattage: 23 Finish: New Bronze
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 21.00 Bulb Type: GU24 Qty: 1 Wattage: 23 Finish: New Bronze

Suppliers

Company
Product
Description
Supplier Links
9067NB Exterior -Hanging - 429742 - Capital Lighting, Inc.
Columbus, OH, USA
9067NB Exterior -Hanging
429742
9067NB Exterior -Hanging 429742
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 21.00 Bulb Type: GU24 Qty: 1 Wattage: 23 Finish: New Bronze

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 21.00
Bulb
Type: GU24
Qty: 1
Wattage: 23
Finish: New Bronze

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 429742
Product Name 9067NB Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.23 m(L)
View Details